0.25pF Thin Film Capacitor 100V 0402 (1005 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478-04021JR25ZBWTR\\500-ND |
| Product Name | Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |