0.4pF Thin Film Capacitor 100V 0402 (1005 Metric)
0.4pF Thin Film Capacitor 100V 0402 (1005 Metric)
0.4pF Thin Film Capacitor 100V 0402 (1005 Metric)
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
Cap Silicon 0.4pF 100V 0±30ppm/°C 0.01pF SMD 0402 125°C T/R Automotive AEC-Q200 Product overview: 04021J0R4ZBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.4pF, 100V, 0.01pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.4pF, 100V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04021J0R4ZBSTR can be used for catalog matching and distributor lookup.
CAP THIN FILM 0.4PF 100V 0402
CAP THIN FILM 0.4PF 100V 0402
CAP THIN FILM 0.4PF 100V 0402
| DigiKey | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9750-6-ND | 478-9750-2-ND | 04021J0R4ZBSTR | 68-04021J0R4ZBSTR | 04021J0R4ZBSTR | 04021J0R4ZBSTR | 04021J0R4ZBSTR |
| Product Name | Thin Film Capacitors | Thin Film Capacitors | Hi-Q Thin Film Capacitors | Automotive SMD 0.4pF 100V Capacitor | Thin Film Capacitors | Capacitors - Thin Film Capacitors | Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Lead Style | Surface Mount (SMT) | Surface Mount (SMT) | Tape and Reel | ||||
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Tape and Reel | Surface Mount Technology; Surface Mount | Surface Mount Technology; 0402 (1005 Metric) | Surface Mount Technology; Surface Mount |