Kyocera Corporation Thin Film Capacitors 04021J0R3ZBSTR

Description
0.3pF Thin Film Capacitor 100V 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.3pF Thin Film Capacitor 100V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 478-9748-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-9748-2-ND
Thin Film Capacitors 478-9748-2-ND
0.3pF Thin Film Capacitor 100V 0402 (1005 Metric)

0.3pF Thin Film Capacitor 100V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-9748-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-9748-6-ND
Thin Film Capacitors 478-9748-6-ND
0.3pF Thin Film Capacitor 100V 0402 (1005 Metric)

0.3pF Thin Film Capacitor 100V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-9748-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-9748-1-ND
Thin Film Capacitors 478-9748-1-ND
0.3pF Thin Film Capacitor 100V 0402 (1005 Metric)

0.3pF Thin Film Capacitor 100V 0402 (1005 Metric)

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 04021J0R3ZBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04021J0R3ZBSTR
Hi-Q Thin Film Capacitors 04021J0R3ZBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Singapore, Singapore
Automotive SMD 0.3pF 100V Capacitor
68-04021J0R3ZBSTR
Automotive SMD 0.3pF 100V Capacitor 68-04021J0R3ZBSTR
Cap Silicon 0.3pF 100V 0±30ppm/°C 0.01pF SMD 0402 125°C T/R Automotive AEC-Q200 Product overview: 04021J0R3ZBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.3pF, 100V, 0.01pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.3pF, 100V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04021J0R3ZBSTR can be used for catalog matching and distributor lookup.

Cap Silicon 0.3pF 100V 0±30ppm/°C 0.01pF SMD 0402 125°C T/R Automotive AEC-Q200 Product overview: 04021J0R3ZBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.3pF, 100V, 0.01pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.3pF, 100V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04021J0R3ZBSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Capacitors - 04021J0R3ZBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
04021J0R3ZBSTR
Thin Film Capacitors 04021J0R3ZBSTR
CAP THIN FILM 0.3PF 100V 0402

CAP THIN FILM 0.3PF 100V 0402

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 04021J0R3ZBSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
04021J0R3ZBSTR
Capacitors - Thin Film Capacitors 04021J0R3ZBSTR
CAP THIN FILM 0.3PF 100V 0402

CAP THIN FILM 0.3PF 100V 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9748-2-ND 478-9748-6-ND 04021J0R3ZBSTR 68-04021J0R3ZBSTR 04021J0R3ZBSTR 04021J0R3ZBSTR
Product Name Thin Film Capacitors Thin Film Capacitors Hi-Q Thin Film Capacitors Automotive SMD 0.3pF 100V Capacitor Thin Film Capacitors Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT) Surface Mount (SMT) Tape and Reel
Mounting Style Surface Mount Technology Surface Mount Technology Tape and Reel Surface Mount Technology; Surface Mount Surface Mount Technology; 0402 (1005 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11CF130J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer Capacitor - 227XMPL004MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers