Manufacturer: AMIS
Category: Discrete Semiconductor Products - Diodes - RF Diodes
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Mounting Type: Fixed
Package / Case: BZ02, 4 Lead
Features: 82.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | RF Diodes |
| Product Name | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | 82.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film |