Kyocera Corporation Ceramic Capacitors 0306ZD104MAT2A

Description
0.1µF ±20% 10V Ceramic Capacitor X5R 0306 (0816 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 10V Ceramic Capacitor X5R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0306ZD104MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0306ZD104MAT2A-ND
Ceramic Capacitors 0306ZD104MAT2A-ND
0.1µF ±20% 10V Ceramic Capacitor X5R 0306 (0816 Metric)

0.1µF ±20% 10V Ceramic Capacitor X5R 0306 (0816 Metric)

Buy Now Datasheet
Capacitor Ceramic, 0.1Uf, 10V, X5R, 20%, 306; Capacitance Kyocera Avx - 55J1065 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.1Uf, 10V, X5R, 20%, 306; Capacitance Kyocera Avx
55J1065
Capacitor Ceramic, 0.1Uf, 10V, X5R, 20%, 306; Capacitance Kyocera Avx 55J1065
CAPACITOR CERAMIC, 0.1UF, 10V, X5R, 20%, 306; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.8mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 0.1UF, 10V, X5R, 20%, 306; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0306ZD104MAT2A-ND 55J1065
Product Name Ceramic Capacitors Capacitor Ceramic, 0.1Uf, 10V, X5R, 20%, 306; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details