Kyocera Corporation Ceramic Capacitors 0306ZD104KAT2A

Description
0.1µF ±10% 10V Ceramic Capacitor X5R 0306 (0816 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 10V Ceramic Capacitor X5R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0306ZD104KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0306ZD104KAT2A-ND
Ceramic Capacitors 0306ZD104KAT2A-ND
0.1µF ±10% 10V Ceramic Capacitor X5R 0306 (0816 Metric)

0.1µF ±10% 10V Ceramic Capacitor X5R 0306 (0816 Metric)

Buy Now Datasheet
Capacitor Ceramic, 0.1Uf, 10V, X5R, 10%, 306; Capacitance Kyocera Avx - 70K6854 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.1Uf, 10V, X5R, 10%, 306; Capacitance Kyocera Avx
70K6854
Capacitor Ceramic, 0.1Uf, 10V, X5R, 10%, 306; Capacitance Kyocera Avx 70K6854
CAPACITOR CERAMIC, 0.1UF, 10V, X5R, 10%, 306; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.8mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 0.1UF, 10V, X5R, 10%, 306; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0306ZD104KAT2A-ND 70K6854
Product Name Ceramic Capacitors Capacitor Ceramic, 0.1Uf, 10V, X5R, 10%, 306; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-108SML6R3MQ5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 85 C (185 F)
View Details
2 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details