Kyocera Corporation Ceramic Capacitors 0306ZC472MAT2A

Description
4700pF ±20% 10V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet
Description
4700pF ±20% 10V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL15ZR71A472MTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71A472MTTR-ND
Ceramic Capacitors 478-KGL15ZR71A472MTTR-ND
4700pF ±20% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

4700pF ±20% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Capacitor Ceramic 4700Pf, 10V, X7R, 20%, 306; Capacitance Kyocera Avx - 70K6853 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf, 10V, X7R, 20%, 306; Capacitance Kyocera Avx
70K6853
Capacitor Ceramic 4700Pf, 10V, X7R, 20%, 306; Capacitance Kyocera Avx 70K6853
CAPACITOR CERAMIC 4700PF, 10V, X7R, 20%, 306; Capacitance:4700pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0306 [0816 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF, 10V, X7R, 20%, 306; Capacitance:4700pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0306 [0816 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGL15ZR71A472MTTR-ND 70K6853
Product Name Ceramic Capacitors Capacitor Ceramic 4700Pf, 10V, X7R, 20%, 306; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011531 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701220 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details