Kyocera Corporation Ceramic Capacitors 0306ZC472KAT2A

Description
4700pF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL15ZR71A472KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71A472KTTR-ND
Ceramic Capacitors 478-KGL15ZR71A472KTTR-ND
4700pF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

4700pF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Capacitor Ceramic 4700Pf, 10V, X7R, 10%, 306; Capacitance Kyocera Avx - 55J1062 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf, 10V, X7R, 10%, 306; Capacitance Kyocera Avx
55J1062
Capacitor Ceramic 4700Pf, 10V, X7R, 10%, 306; Capacitance Kyocera Avx 55J1062
CAPACITOR CERAMIC 4700PF, 10V, X7R, 10%, 306; Capacitance:4700pF; Voltage(DC):10V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.8mm RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF, 10V, X7R, 10%, 306; Capacitance:4700pF; Voltage(DC):10V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.8mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0306ZC472KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0306ZC472KAT2A
Ceramic Capacitors 0306ZC472KAT2A
CAP CER 4700PF 10V X7R 0306

CAP CER 4700PF 10V X7R 0306

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGL15ZR71A472KTTR-ND 55J1062 0306ZC472KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 4700Pf, 10V, X7R, 10%, 306; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011533 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details