Kyocera Corporation Ceramic Capacitors 0306ZC224MAT4A

Description
0.22µF ±20% 10V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 10V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL15ZR71A224MMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71A224MMTR-ND
Ceramic Capacitors 478-KGL15ZR71A224MMTR-ND
0.22µF ±20% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

0.22µF ±20% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.22Uf, 10V, X7R, 20%, 306; Capacitance Kyocera Avx - 55J1059 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf, 10V, X7R, 20%, 306; Capacitance Kyocera Avx
55J1059
Capacitor Ceramic 0.22Uf, 10V, X7R, 20%, 306; Capacitance Kyocera Avx 55J1059
CAPACITOR CERAMIC 0.22UF, 10V, X7R, 20%, 306; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0306 [0816 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF, 10V, X7R, 20%, 306; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0306 [0816 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGL15ZR71A224MMTR-ND 55J1059
Product Name Ceramic Capacitors Capacitor Ceramic 0.22Uf, 10V, X7R, 20%, 306; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - P10G221K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers