Manufacturer: AVX Corporation
Win Source Part Number: 802713-0306ZC224MAT2
Packaging: Reel
Mounting Style: SMD
Features: Low ESL (Reverse Geometry)
Applications: Bypass, Decoupling
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.032" L x 0.063" W (0.81mm x 1.60mm)
Manufacturer Package: 0306 (0816 Metric)
Thickness (Maximum): 0.024" (0.61mm)
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
0.22µF ±20% 10V Ceramic Capacitor X7R 0306 (0816 Metric)
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGL15ZR71A224MT NEW GLOBAL PN 10V .22uF A 581-KGL15ZR71A224MT Product overview: 0306ZC224MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0306ZC224MAT2A can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR 0.22UF, 10V, X7R, 20%, 306; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.8mm RoHS Compliant: Yes
CERAMIC CAPACITOR 0.22UF, 10V, X7R, 20%, 306, FULL REEL; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 802713-0306ZC224MAT2A | 478-KGL15ZR71A224MTTR-ND | 60-0306ZC224MAT2A | 12N3207 |
| Product Name | Ceramic Capacitors - 0306ZC224MAT2A | Ceramic Capacitors | SMD 10V 22uF Capacitor | Ceramic Capacitor 0.22Uf, 10V, X7R, 20%, 306; Capacitance Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| WVDC | 10 volts | 10 volts | 10 volts | |
| WVAC | 10 volts | 10 volts | 10 to ? volts |