Kyocera Corporation Ceramic Capacitors 0306ZC224KAT2A

Description
0.22µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL15ZR71A224KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71A224KTTR-ND
Ceramic Capacitors 478-KGL15ZR71A224KTTR-ND
0.22µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

0.22µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL15ZR71A224KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71A224KTDKR-ND
Ceramic Capacitors 478-KGL15ZR71A224KTDKR-ND
0.22µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

0.22µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL15ZR71A224KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71A224KTCT-ND
Ceramic Capacitors 478-KGL15ZR71A224KTCT-ND
0.22µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

0.22µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1441940 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441940
MLCCs - Multilayer Ceramic Capacitors 1441940
KYOCERA AVX 0306ZC224KAT2A

KYOCERA AVX 0306ZC224KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441845 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441845
MLCCs - Multilayer Ceramic Capacitors 1441845
KYOCERA AVX 0306ZC224KAT2A

KYOCERA AVX 0306ZC224KAT2A

Supplier's Site
Ceramic Capacitors - 0306ZC224KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0306ZC224KAT2A
Ceramic Capacitors 0306ZC224KAT2A
CAP CER 0.22UF 10V X7R 0306

CAP CER 0.22UF 10V X7R 0306

Supplier's Site Datasheet
Ceramic Capacitor 0.22Uf, 10V, X7R, 10%, 306, Full Reel; Capacitance Kyocera Avx - 78H3620 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 10V, X7R, 10%, 306, Full Reel; Capacitance Kyocera Avx
78H3620
Ceramic Capacitor 0.22Uf, 10V, X7R, 10%, 306, Full Reel; Capacitance Kyocera Avx 78H3620
CERAMIC CAPACITOR 0.22UF, 10V, X7R, 10%, 306, FULL REEL; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 10V, X7R, 10%, 306, FULL REEL; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGL15ZR71A224KTTR-ND 478-KGL15ZR71A224KTDKR-ND 1441940 0306ZC224KAT2A 78H3620
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.22Uf, 10V, X7R, 10%, 306, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 127UVR010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers