Kyocera Corporation Ceramic Capacitors 0306ZC223MAT2A

Description
0.022µF ±20% 10V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 10V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL15ZR71A223MTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71A223MTTR-ND
Ceramic Capacitors 478-KGL15ZR71A223MTTR-ND
0.022µF ±20% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

0.022µF ±20% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.022Uf 10V, X7R, 20%, 306, Full Reel; Capacitance Kyocera Avx - 66M2099 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 10V, X7R, 20%, 306, Full Reel; Capacitance Kyocera Avx
66M2099
Ceramic Capacitor 0.022Uf 10V, X7R, 20%, 306, Full Reel; Capacitance Kyocera Avx 66M2099
CERAMIC CAPACITOR 0.022UF 10V, X7R, 20%, 306, FULL REEL; Capacitance:22000pF; Voltage(DC):10V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 10V, X7R, 20%, 306, FULL REEL; Capacitance:22000pF; Voltage(DC):10V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0306ZC223MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0306ZC223MAT2A
Ceramic Capacitors 0306ZC223MAT2A
CAP CER 0.022UF 10V X7R 0306

CAP CER 0.022UF 10V X7R 0306

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGL15ZR71A223MTTR-ND 66M2099 0306ZC223MAT2A
Product Name Ceramic Capacitors Ceramic Capacitor 0.022Uf 10V, X7R, 20%, 306, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C562U150DJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1908618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details