Kyocera Corporation Ceramic Capacitors 0306ZC223KAT2A

Description
0.022µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL15ZR71A223KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71A223KTTR-ND
Ceramic Capacitors 478-KGL15ZR71A223KTTR-ND
0.022µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

0.022µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.022Uf 10V, X7R, 10%, 306; Capacitance Kyocera Avx - 55J1058 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 10V, X7R, 10%, 306; Capacitance Kyocera Avx
55J1058
Capacitor Ceramic 0.022Uf 10V, X7R, 10%, 306; Capacitance Kyocera Avx 55J1058
CAPACITOR CERAMIC 0.022UF 10V, X7R, 10%, 306; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0306 [0816 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 10V, X7R, 10%, 306; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0306 [0816 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGL15ZR71A223KTTR-ND 55J1058
Product Name Ceramic Capacitors Capacitor Ceramic 0.022Uf 10V, X7R, 10%, 306; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - C0603C101J1GAC - 914090-C0603C101J1GAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers