KYOCERA AVX Components Corporation Capacitor Ceramic 0.15Uf, 10V, X7R, 20%, 306; Capacitance Kyocera Avx 0306ZC154MAT2A

Description
CAPACITOR CERAMIC 0.15UF, 10V, X7R, 20%, 306; Capacitance:0.15µF; Voltage(DC):10V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.8mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.15UF, 10V, X7R, 20%, 306; Capacitance:0.15µF; Voltage(DC):10V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.15Uf, 10V, X7R, 20%, 306; Capacitance Kyocera Avx - 66M2098 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.15Uf, 10V, X7R, 20%, 306; Capacitance Kyocera Avx
66M2098
Capacitor Ceramic 0.15Uf, 10V, X7R, 20%, 306; Capacitance Kyocera Avx 66M2098
CAPACITOR CERAMIC 0.15UF, 10V, X7R, 20%, 306; Capacitance:0.15µF; Voltage(DC):10V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.8mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.15UF, 10V, X7R, 20%, 306; Capacitance:0.15µF; Voltage(DC):10V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M2098
Product Name Capacitor Ceramic 0.15Uf, 10V, X7R, 20%, 306; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details