Kyocera Corporation Ceramic Capacitors 0306YD473KAT2A

Description
0.047µF ±10% 16V Ceramic Capacitor X5R 0306 (0816 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 16V Ceramic Capacitor X5R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0306YD473KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0306YD473KAT2A-ND
Ceramic Capacitors 0306YD473KAT2A-ND
0.047µF ±10% 16V Ceramic Capacitor X5R 0306 (0816 Metric)

0.047µF ±10% 16V Ceramic Capacitor X5R 0306 (0816 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.047Uf 16V, X5R, 10%, 306; Capacitance Kyocera Avx - 66M2097 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 16V, X5R, 10%, 306; Capacitance Kyocera Avx
66M2097
Capacitor Ceramic 0.047Uf 16V, X5R, 10%, 306; Capacitance Kyocera Avx 66M2097
CAPACITOR CERAMIC 0.047UF 16V, X5R, 10%, 306; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.8mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 16V, X5R, 10%, 306; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0306YD473KAT2A-ND 66M2097
Product Name Ceramic Capacitors Capacitor Ceramic 0.047Uf 16V, X5R, 10%, 306; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C1206C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701184 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details