Kyocera Corporation Ceramic Capacitors 0306YD104MAT2A

Description
0.1µF ±20% 16V Ceramic Capacitor X5R 0306 (0816 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 16V Ceramic Capacitor X5R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL15ZR51C104MTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR51C104MTTR-ND
Ceramic Capacitors 478-KGL15ZR51C104MTTR-ND
0.1µF ±20% 16V Ceramic Capacitor X5R 0306 (0816 Metric)

0.1µF ±20% 16V Ceramic Capacitor X5R 0306 (0816 Metric)

Buy Now Datasheet
Capacitor Ceramic, 0.1Uf, 16V, X5R, 20%, 306; Capacitance Kyocera Avx - 55J1054 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.1Uf, 16V, X5R, 20%, 306; Capacitance Kyocera Avx
55J1054
Capacitor Ceramic, 0.1Uf, 16V, X5R, 20%, 306; Capacitance Kyocera Avx 55J1054
CAPACITOR CERAMIC, 0.1UF, 16V, X5R, 20%, 306; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0306 [0816 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 0.1UF, 16V, X5R, 20%, 306; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0306 [0816 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGL15ZR51C104MTTR-ND 55J1054
Product Name Ceramic Capacitors Capacitor Ceramic, 0.1Uf, 16V, X5R, 20%, 306; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Bypass
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101462U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Capacitor - 60-0402B182K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers