Kyocera Corporation Ceramic Capacitors 0306YD104KAT2A

Description
0.1µF ±10% 16V Ceramic Capacitor X5R 0306 (0816 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 16V Ceramic Capacitor X5R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL15ZR51C104KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR51C104KTCT-ND
Ceramic Capacitors 478-KGL15ZR51C104KTCT-ND
0.1µF ±10% 16V Ceramic Capacitor X5R 0306 (0816 Metric)

0.1µF ±10% 16V Ceramic Capacitor X5R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL15ZR51C104KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR51C104KTDKR-ND
Ceramic Capacitors 478-KGL15ZR51C104KTDKR-ND
0.1µF ±10% 16V Ceramic Capacitor X5R 0306 (0816 Metric)

0.1µF ±10% 16V Ceramic Capacitor X5R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL15ZR51C104KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR51C104KTTR-ND
Ceramic Capacitors 478-KGL15ZR51C104KTTR-ND
0.1µF ±10% 16V Ceramic Capacitor X5R 0306 (0816 Metric)

0.1µF ±10% 16V Ceramic Capacitor X5R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitor, 0.1Uf, 16V, X5R, 10%, 306, Full Reel; Capacitance Kyocera Avx - 83H5516 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 16V, X5R, 10%, 306, Full Reel; Capacitance Kyocera Avx
83H5516
Ceramic Capacitor, 0.1Uf, 16V, X5R, 10%, 306, Full Reel; Capacitance Kyocera Avx 83H5516
CERAMIC CAPACITOR, 0.1UF, 16V, X5R, 10%, 306, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 16V, X5R, 10%, 306, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGL15ZR51C104KTCT-ND 478-KGL15ZR51C104KTDKR-ND 83H5516
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 16V, X5R, 10%, 306, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - P10R102K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers