Kyocera Corporation Ceramic Capacitors 0306YC683KAT2A

Description
0.068µF ±10% 16V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 16V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL15ZR71C683KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71C683KTTR-ND
Ceramic Capacitors 478-KGL15ZR71C683KTTR-ND
0.068µF ±10% 16V Ceramic Capacitor X7R 0306 (0816 Metric)

0.068µF ±10% 16V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.068Uf 16V, X7R, 10%, 306; Capacitance Kyocera Avx - 55J1053 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 16V, X7R, 10%, 306; Capacitance Kyocera Avx
55J1053
Capacitor Ceramic 0.068Uf 16V, X7R, 10%, 306; Capacitance Kyocera Avx 55J1053
CAPACITOR CERAMIC 0.068UF 16V, X7R, 10%, 306; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0306 [0816 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 16V, X7R, 10%, 306; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0306 [0816 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGL15ZR71C683KTTR-ND 55J1053
Product Name Ceramic Capacitors Capacitor Ceramic 0.068Uf 16V, X7R, 10%, 306; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 336SMH025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1725470 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details