Kyocera Corporation Ceramic Capacitors 0306YC473KAT2A

Description
0.047µF ±10% 16V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 16V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL15ZR71C473KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71C473KTTR-ND
Ceramic Capacitors 478-KGL15ZR71C473KTTR-ND
0.047µF ±10% 16V Ceramic Capacitor X7R 0306 (0816 Metric)

0.047µF ±10% 16V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.047Uf 16V, X7R, 10%, 306; Capacitance Kyocera Avx - 55J1052 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 16V, X7R, 10%, 306; Capacitance Kyocera Avx
55J1052
Capacitor Ceramic 0.047Uf 16V, X7R, 10%, 306; Capacitance Kyocera Avx 55J1052
CAPACITOR CERAMIC 0.047UF 16V, X7R, 10%, 306; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0306 [0816 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 16V, X7R, 10%, 306; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0306 [0816 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGL15ZR71C473KTTR-ND 55J1052
Product Name Ceramic Capacitors Capacitor Ceramic 0.047Uf 16V, X7R, 10%, 306; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - GM101K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details