Kyocera Corporation Ceramic Capacitors 0306YC102KAT2A

Description
1000pF ±10% 16V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 16V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL15ZR71C102KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71C102KTTR-ND
Ceramic Capacitors 478-KGL15ZR71C102KTTR-ND
1000pF ±10% 16V Ceramic Capacitor X7R 0306 (0816 Metric)

1000pF ±10% 16V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Capacitor Ceramic 1000Pf, 16V, X7R, 10%, 306; Capacitance Kyocera Avx - 55J1047 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf, 16V, X7R, 10%, 306; Capacitance Kyocera Avx
55J1047
Capacitor Ceramic 1000Pf, 16V, X7R, 10%, 306; Capacitance Kyocera Avx 55J1047
CAPACITOR CERAMIC 1000PF, 16V, X7R, 10%, 306; Capacitance:1000pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0306 [0816 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF, 16V, X7R, 10%, 306; Capacitance:1000pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0306 [0816 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGL15ZR71C102KTTR-ND 55J1047
Product Name Ceramic Capacitors Capacitor Ceramic 1000Pf, 16V, X7R, 10%, 306; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 107UVG020MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers