Kyocera Corporation Ceramic Capacitors 03066C473MAT2A

Description
0.047µF ±20% 6.3V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet
Description
0.047µF ±20% 6.3V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL15ZR70J473MTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR70J473MTTR-ND
Ceramic Capacitors 478-KGL15ZR70J473MTTR-ND
0.047µF ±20% 6.3V Ceramic Capacitor X7R 0306 (0816 Metric)

0.047µF ±20% 6.3V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.047Uf 6.3V, X7R, 20%, 306; Capacitance Kyocera Avx - 70K6856 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 6.3V, X7R, 20%, 306; Capacitance Kyocera Avx
70K6856
Capacitor Ceramic 0.047Uf 6.3V, X7R, 20%, 306; Capacitance Kyocera Avx 70K6856
CAPACITOR CERAMIC 0.047UF 6.3V, X7R, 20%, 306; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0306 [0816 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 6.3V, X7R, 20%, 306; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0306 [0816 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGL15ZR70J473MTTR-ND 70K6856
Product Name Ceramic Capacitors Capacitor Ceramic 0.047Uf 6.3V, X7R, 20%, 306; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 336AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers