Kyocera Corporation Ceramic Capacitors 03066C473KAT2A

Description
0.047µF ±10% 6.3V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 6.3V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL15ZR70J473KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR70J473KTTR-ND
Ceramic Capacitors 478-KGL15ZR70J473KTTR-ND
0.047µF ±10% 6.3V Ceramic Capacitor X7R 0306 (0816 Metric)

0.047µF ±10% 6.3V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.047Uf 6.3V, X7R, 10%, 306; Capacitance Kyocera Avx - 55J1086 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 6.3V, X7R, 10%, 306; Capacitance Kyocera Avx
55J1086
Capacitor Ceramic 0.047Uf 6.3V, X7R, 10%, 306; Capacitance Kyocera Avx 55J1086
CAPACITOR CERAMIC 0.047UF 6.3V, X7R, 10%, 306; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0306 [0816 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 6.3V, X7R, 10%, 306; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0306 [0816 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGL15ZR70J473KTTR-ND 55J1086
Product Name Ceramic Capacitors Capacitor Ceramic 0.047Uf 6.3V, X7R, 10%, 306; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 245LC3500KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details