Kyocera Corporation SMD 6.3V 0.1uF Capacitor 03066C104KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGL15ZR70J104KT NEW GLOBAL PN 6.3V 0.1uF X7R 0306 10% Product overview: 03066C104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-03066C104KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGL15ZR70J104KT NEW GLOBAL PN 6.3V 0.1uF X7R 0306 10% Product overview: 03066C104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-03066C104KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.3V 0.1uF Capacitor
60-03066C104KAT2A
SMD 6.3V 0.1uF Capacitor 60-03066C104KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGL15ZR70J104KT NEW GLOBAL PN 6.3V 0.1uF X7R 0306 10% Product overview: 03066C104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-03066C104KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGL15ZR70J104KT NEW GLOBAL PN 6.3V 0.1uF X7R 0306 10% Product overview: 03066C104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-03066C104KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGL15ZR70J104KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR70J104KTDKR-ND
Ceramic Capacitors 478-KGL15ZR70J104KTDKR-ND
CAP CER 0.1UF 6.3V X7R 0306

CAP CER 0.1UF 6.3V X7R 0306

Buy Now Datasheet
Ceramic Capacitors - 478-KGL15ZR70J104KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR70J104KTCT-ND
Ceramic Capacitors 478-KGL15ZR70J104KTCT-ND
CAP CER 0.1UF 6.3V X7R 0306

CAP CER 0.1UF 6.3V X7R 0306

Buy Now Datasheet
Ceramic Capacitors - 478-KGL15ZR70J104KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR70J104KTTR-ND
Ceramic Capacitors 478-KGL15ZR70J104KTTR-ND
0.1µF ±10% 6.3V Ceramic Capacitor X7R 0306 (0816 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitors - 03066C104KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
03066C104KAT2A
Ceramic Capacitors 03066C104KAT2A
CAP CER 0.1UF 6.3V X7R 0306

CAP CER 0.1UF 6.3V X7R 0306

Supplier's Site Datasheet
Capacitor Ceramic 0.1Uf, 6.3V, X7R, 10%, 306; Capacitance Kyocera Avx - 55J1080 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.1Uf, 6.3V, X7R, 10%, 306; Capacitance Kyocera Avx
55J1080
Capacitor Ceramic 0.1Uf, 6.3V, X7R, 10%, 306; Capacitance Kyocera Avx 55J1080
CAPACITOR CERAMIC 0.1UF, 6.3V, X7R, 10%, 306; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.8mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.1UF, 6.3V, X7R, 10%, 306; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-03066C104KAT2A 478-KGL15ZR70J104KTDKR-ND 478-KGL15ZR70J104KTCT-ND 03066C104KAT2A 55J1080
Product Name SMD 6.3V 0.1uF Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.1Uf, 6.3V, X7R, 10%, 306; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details