Kyocera Corporation Ceramic Capacitors 03066C103KAT2A

Description
10000pF ±10% 6.3V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 6.3V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL15ZR70J103KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR70J103KTTR-ND
Ceramic Capacitors 478-KGL15ZR70J103KTTR-ND
10000pF ±10% 6.3V Ceramic Capacitor X7R 0306 (0816 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-KGL15ZR70J103KTTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 380LX151M250H012 - Richardson RFPD
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF
View Details
4 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details