Kyocera Corporation Ceramic Capacitors 03063C472KAT2A

Description
4700pF ±10% 25V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 25V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL15ZR71E472KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71E472KTTR-ND
Ceramic Capacitors 478-KGL15ZR71E472KTTR-ND
4700pF ±10% 25V Ceramic Capacitor X7R 0306 (0816 Metric)

4700pF ±10% 25V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL15ZR71E472KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71E472KTDKR-ND
Ceramic Capacitors 478-KGL15ZR71E472KTDKR-ND
CAP CER 4700PF 25V X7R 0306

CAP CER 4700PF 25V X7R 0306

Buy Now Datasheet
Ceramic Capacitors - 478-KGL15ZR71E472KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71E472KTCT-ND
Ceramic Capacitors 478-KGL15ZR71E472KTCT-ND
CAP CER 4700PF 25V X7R 0306

CAP CER 4700PF 25V X7R 0306

Buy Now Datasheet
Capacitor Ceramic 4700Pf, 25V, X7R, 10%, 306; Capacitance Kyocera Avx - 55J1075 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf, 25V, X7R, 10%, 306; Capacitance Kyocera Avx
55J1075
Capacitor Ceramic 4700Pf, 25V, X7R, 10%, 306; Capacitance Kyocera Avx 55J1075
CAPACITOR CERAMIC 4700PF, 25V, X7R, 10%, 306; Capacitance:4700pF; Voltage(DC):25V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.8mm RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF, 25V, X7R, 10%, 306; Capacitance:4700pF; Voltage(DC):25V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGL15ZR71E472KTTR-ND 478-KGL15ZR71E472KTDKR-ND 55J1075
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 4700Pf, 25V, X7R, 10%, 306; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - CK06BX822K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details