Kyocera Corporation Ceramic Capacitors 03063C223KAT2A

Description
0.022µF ±10% 25V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 25V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL15ZR71E223KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71E223KTTR-ND
Ceramic Capacitors 478-KGL15ZR71E223KTTR-ND
0.022µF ±10% 25V Ceramic Capacitor X7R 0306 (0816 Metric)

0.022µF ±10% 25V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL15ZR71E223KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71E223KTCT-ND
Ceramic Capacitors 478-KGL15ZR71E223KTCT-ND
CAP CER 0.022UF 25V X7R 0306

CAP CER 0.022UF 25V X7R 0306

Buy Now Datasheet
Ceramic Capacitors - 478-KGL15ZR71E223KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71E223KTDKR-ND
Ceramic Capacitors 478-KGL15ZR71E223KTDKR-ND
CAP CER 0.022UF 25V X7R 0306

CAP CER 0.022UF 25V X7R 0306

Buy Now Datasheet
Ceramic Capacitor 0.022Uf 25V, X7R, 10%, 306, Full Reel; Capacitance Kyocera Avx - 55J1072 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 25V, X7R, 10%, 306, Full Reel; Capacitance Kyocera Avx
55J1072
Ceramic Capacitor 0.022Uf 25V, X7R, 10%, 306, Full Reel; Capacitance Kyocera Avx 55J1072
CERAMIC CAPACITOR 0.022UF 25V, X7R, 10%, 306, FULL REEL; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 25V, X7R, 10%, 306, FULL REEL; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGL15ZR71E223KTTR-ND 478-KGL15ZR71E223KTDKR-ND 55J1072
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.022Uf 25V, X7R, 10%, 306, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - C0805C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details