Kyocera Corporation Ceramic Capacitors 03063C103MAT2A

Description
CAP CER 10000PF 25V X7R 0306
Request a Quote Datasheet
Description
CAP CER 10000PF 25V X7R 0306
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL15ZR71E103MTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71E103MTCT-ND
Ceramic Capacitors 478-KGL15ZR71E103MTCT-ND
CAP CER 10000PF 25V X7R 0306

CAP CER 10000PF 25V X7R 0306

Buy Now Datasheet
Ceramic Capacitors - 478-KGL15ZR71E103MTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71E103MTDKR-ND
Ceramic Capacitors 478-KGL15ZR71E103MTDKR-ND
CAP CER 10000PF 25V X7R 0306

CAP CER 10000PF 25V X7R 0306

Buy Now Datasheet
Ceramic Capacitors - 478-KGL15ZR71E103MTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71E103MTTR-ND
Ceramic Capacitors 478-KGL15ZR71E103MTTR-ND
10000pF ±20% 25V Ceramic Capacitor X7R 0306 (0816 Metric)

10000pF ±20% 25V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.01Uf, 25V, X7R, 20%, 306, Full Reel; Capacitance Kyocera Avx - 55J1070 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 25V, X7R, 20%, 306, Full Reel; Capacitance Kyocera Avx
55J1070
Ceramic Capacitor 0.01Uf, 25V, X7R, 20%, 306, Full Reel; Capacitance Kyocera Avx 55J1070
CERAMIC CAPACITOR 0.01UF, 25V, X7R, 20%, 306, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 25V, X7R, 20%, 306, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGL15ZR71E103MTCT-ND 478-KGL15ZR71E103MTDKR-ND 55J1070
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf, 25V, X7R, 20%, 306, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701247 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details