Kyocera Corporation Ceramic Capacitors 03063C103KAT2A

Description
10000pF ±10% 25V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 25V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL15ZR71E103KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71E103KTDKR-ND
Ceramic Capacitors 478-KGL15ZR71E103KTDKR-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0306 (0816 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL15ZR71E103KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71E103KTTR-ND
Ceramic Capacitors 478-KGL15ZR71E103KTTR-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0306 (0816 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL15ZR71E103KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71E103KTCT-ND
Ceramic Capacitors 478-KGL15ZR71E103KTCT-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0306 (0816 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 306; Capacitance Kyocera Avx - 96M1107 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 306; Capacitance Kyocera Avx
96M1107
Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 306; Capacitance Kyocera Avx 96M1107
CERAMIC CAPACITOR 0.01UF, 25V, X7R, 10%, 306; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.8mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 25V, X7R, 10%, 306; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.8mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 306, Full Reel; Capacitance Kyocera Avx - 55J1069 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 306, Full Reel; Capacitance Kyocera Avx
55J1069
Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 306, Full Reel; Capacitance Kyocera Avx 55J1069
CERAMIC CAPACITOR 0.01UF, 25V, X7R, 10%, 306, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 25V, X7R, 10%, 306, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 03063C103KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
03063C103KAT2A
Ceramic Capacitors 03063C103KAT2A
CAP CER 10000PF 25V X7R 0306

CAP CER 10000PF 25V X7R 0306

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGL15ZR71E103KTDKR-ND 478-KGL15ZR71E103KTTR-ND 96M1107 03063C103KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 306; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M40R225M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details