Kyocera Corporation Ceramic Capacitors 03063C102KAT2A

Description
CAP CER 1000PF 25V X7R 0306
Request a Quote Datasheet
Description
CAP CER 1000PF 25V X7R 0306
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL15ZR71E102KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71E102KTDKR-ND
Ceramic Capacitors 478-KGL15ZR71E102KTDKR-ND
CAP CER 1000PF 25V X7R 0306

CAP CER 1000PF 25V X7R 0306

Buy Now Datasheet
Ceramic Capacitors - 478-KGL15ZR71E102KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71E102KTTR-ND
Ceramic Capacitors 478-KGL15ZR71E102KTTR-ND
1000pF ±10% 25V Ceramic Capacitor X7R 0306 (0816 Metric)

1000pF ±10% 25V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL15ZR71E102KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71E102KTCT-ND
Ceramic Capacitors 478-KGL15ZR71E102KTCT-ND
CAP CER 1000PF 25V X7R 0306

CAP CER 1000PF 25V X7R 0306

Buy Now Datasheet
Capacitor Ceramic 1000Pf, 25V, X7R, 10%, 306, Full Reel; Capacitance Kyocera Avx - 55J1067 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf, 25V, X7R, 10%, 306, Full Reel; Capacitance Kyocera Avx
55J1067
Capacitor Ceramic 1000Pf, 25V, X7R, 10%, 306, Full Reel; Capacitance Kyocera Avx 55J1067
CAPACITOR CERAMIC 1000PF, 25V, X7R, 10%, 306, FULL REEL; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF, 25V, X7R, 10%, 306, FULL REEL; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 03063C102KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
03063C102KAT2A
Ceramic Capacitors 03063C102KAT2A
CAP CER 1000PF 25V X7R 0306

CAP CER 1000PF 25V X7R 0306

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGL15ZR71E102KTDKR-ND 478-KGL15ZR71E102KTTR-ND 55J1067 03063C102KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1000Pf, 25V, X7R, 10%, 306, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers