KYOCERA AVX Components Corporation Capacitor Ceramic, 0.01Uf, 16V, 0402 10%; Capacitance Kyocera Avx 03029-BR103YKZ

Description
CAPACITOR CERAMIC, 0.01UF, 16V, 0402 10%; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Product Range:-; Product Length:1.02mm RoHS Compliant: No
Datasheet
Description
CAPACITOR CERAMIC, 0.01UF, 16V, 0402 10%; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Product Range:-; Product Length:1.02mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 0.01Uf, 16V, 0402 10%; Capacitance Kyocera Avx - 82R4027 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.01Uf, 16V, 0402 10%; Capacitance Kyocera Avx
82R4027
Capacitor Ceramic, 0.01Uf, 16V, 0402 10%; Capacitance Kyocera Avx 82R4027
CAPACITOR CERAMIC, 0.01UF, 16V, 0402 10%; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Product Range:-; Product Length:1.02mm RoHS Compliant: No

CAPACITOR CERAMIC, 0.01UF, 16V, 0402 10%; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Product Range:-; Product Length:1.02mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 82R4027
Product Name Capacitor Ceramic, 0.01Uf, 16V, 0402 10%; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitor - 101153U050EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details