AVX Corporation Ceramic Capacitor, 0.1Uf, 16V, 0603 5%; Capacitance Kyocera Avx 03028-BR104YJZ

Description
CERAMIC CAPACITOR, 0.1UF, 16V, 0603 5%; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:-; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: No
Description
CERAMIC CAPACITOR, 0.1UF, 16V, 0603 5%; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:-; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.1Uf, 16V, 0603 5%; Capacitance Kyocera Avx - 82R4012 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 16V, 0603 5%; Capacitance Kyocera Avx
82R4012
Ceramic Capacitor, 0.1Uf, 16V, 0603 5%; Capacitance Kyocera Avx 82R4012
CERAMIC CAPACITOR, 0.1UF, 16V, 0603 5%; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:-; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: No

CERAMIC CAPACITOR, 0.1UF, 16V, 0603 5%; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:-; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 82R4012
Product Name Ceramic Capacitor, 0.1Uf, 16V, 0603 5%; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details