8.2pF Thin Film Capacitor 10V 0201 (0603 Metric)
8.2pF Thin Film Capacitor 10V 0201 (0603 Metric)
8.2pF Thin Film Capacitor 10V 0201 (0603 Metric)
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
CAP THIN FILM 8.2PF 10V 0201
CAP THIN FILM 8.2PF 10V 0201
| DigiKey | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-4390-6-ND | 478-4390-2-ND | 0201ZK8R2BBSTR | 0201ZK8R2BBSTR | 0201ZK8R2BBSTR |
| Product Name | Thin Film Capacitors | Thin Film Capacitors | Hi-Q Thin Film Capacitors | Capacitors - Thin Film Capacitors | Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Lead Style | Surface Mount (SMT) | Surface Mount (SMT) | Tape and Reel | ||
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Tape and Reel | Surface Mount Technology; 0201 (0603 Metric) | Surface Mount Technology; Surface Mount |