Kyocera Corporation Ceramic Capacitors 0201ZG103MAT2A

Description
10000pF ±20% 10V Ceramic Capacitor Y5V (F) 0201 (0603 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 10V Ceramic Capacitor Y5V (F) 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0201ZG103MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0201ZG103MAT2A-ND
Ceramic Capacitors 0201ZG103MAT2A-ND
10000pF ±20% 10V Ceramic Capacitor Y5V (F) 0201 (0603 Metric)

10000pF ±20% 10V Ceramic Capacitor Y5V (F) 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0201ZG103MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0201ZG103MAT2A
Capacitors - Ceramic Capacitors 0201ZG103MAT2A
CAP CER 10000PF 10V Y5V 0201

CAP CER 10000PF 10V Y5V 0201

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 0201ZG103MAT2A-ND 0201ZG103MAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701158 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers