Kyocera Corporation Ceramic Capacitors 0201ZD472KAT2A

Description
CAP CER 4700PF 10V X5R 0201
Datasheet
Description
CAP CER 4700PF 10V X5R 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0201ZD472KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201ZD472KAT2A
Ceramic Capacitors 0201ZD472KAT2A
CAP CER 4700PF 10V X5R 0201

CAP CER 4700PF 10V X5R 0201

Supplier's Site Datasheet
Ceramic Capacitor 4700Pf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx - 55J0897 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
55J0897
Ceramic Capacitor 4700Pf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx 55J0897
CERAMIC CAPACITOR 4700PF, 10V, X5R, 10%, 0201, FULL REEL; Capacitance:4700pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF, 10V, X5R, 10%, 0201, FULL REEL; Capacitance:4700pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0201ZD472KAT2A 55J0897
Product Name Ceramic Capacitors Ceramic Capacitor 4700Pf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - C0805C152K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details