Kyocera Corporation Ceramic Capacitors 0201ZD225MAT2A

Description
2.2µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM03CR51A225MHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03CR51A225MHCT-ND
Ceramic Capacitors 478-KGM03CR51A225MHCT-ND
2.2µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

2.2µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM03CR51A225MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03CR51A225MHDKR-ND
Ceramic Capacitors 478-KGM03CR51A225MHDKR-ND
2.2µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

2.2µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM03CR51A225MHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03CR51A225MHTR-ND
Ceramic Capacitors 478-KGM03CR51A225MHTR-ND
2.2µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

2.2µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 10V 2.2uF Capacitor
60-0201ZD225MAT2A
SMD 10V 2.2uF Capacitor 60-0201ZD225MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03CR51A225MH NEW GLOBAL PN 10V 2.2uF A 581-KGM03CR51A225MH Product overview: 0201ZD225MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201ZD225MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03CR51A225MH NEW GLOBAL PN 10V 2.2uF A 581-KGM03CR51A225MH Product overview: 0201ZD225MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201ZD225MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 2.2Uf, 10V, Mlcc, 0201; Capacitance Kyocera Avx - 08AK4777 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 10V, Mlcc, 0201; Capacitance Kyocera Avx
08AK4777
Cap, 2.2Uf, 10V, Mlcc, 0201; Capacitance Kyocera Avx 08AK4777
CAP, 2.2UF, 10V, MLCC, 0201; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

CAP, 2.2UF, 10V, MLCC, 0201; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 10V, Mlcc, 0201; Capacitance Kyocera Avx - 54Y9245 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 10V, Mlcc, 0201; Capacitance Kyocera Avx
54Y9245
Cap, 2.2Uf, 10V, Mlcc, 0201; Capacitance Kyocera Avx 54Y9245
CAP, 2.2UF, 10V, MLCC, 0201; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

CAP, 2.2UF, 10V, MLCC, 0201; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM03CR51A225MHCT-ND 478-KGM03CR51A225MHDKR-ND 60-0201ZD225MAT2A 08AK4777
Product Name Ceramic Capacitors Ceramic Capacitors SMD 10V 2.2uF Capacitor Cap, 2.2Uf, 10V, Mlcc, 0201; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - M39014/011300 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers