Kyocera Corporation Capacitor Ceramic 2200Pf, 10V, X5R, 20%, 0201; Capacitance Kyocera Avx 0201ZD222MAT2A

Description
CAPACITOR CERAMIC 2200PF, 10V, X5R, 20%, 0201; Capacitance:2200pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 2200PF, 10V, X5R, 20%, 0201; Capacitance:2200pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 2200Pf, 10V, X5R, 20%, 0201; Capacitance Kyocera Avx - 55J0891 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf, 10V, X5R, 20%, 0201; Capacitance Kyocera Avx
55J0891
Capacitor Ceramic 2200Pf, 10V, X5R, 20%, 0201; Capacitance Kyocera Avx 55J0891
CAPACITOR CERAMIC 2200PF, 10V, X5R, 20%, 0201; Capacitance:2200pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 2200PF, 10V, X5R, 20%, 0201; Capacitance:2200pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J0891
Product Name Capacitor Ceramic 2200Pf, 10V, X5R, 20%, 0201; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers