Kyocera Corporation Ceramic Capacitors 0201ZD122MAT2A

Description
1200pF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
1200pF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0201ZD122MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0201ZD122MAT2A-ND
Ceramic Capacitors 0201ZD122MAT2A-ND
1200pF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

1200pF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0201ZD122MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0201ZD122MAT2A
Capacitors - Ceramic Capacitors 0201ZD122MAT2A
CAP CER 1200PF 10V X5R 0201

CAP CER 1200PF 10V X5R 0201

Supplier's Site
Ceramic Capacitors - 0201ZD122MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201ZD122MAT2A
Ceramic Capacitors 0201ZD122MAT2A
CAP CER 1200PF 10V X5R 0201

CAP CER 1200PF 10V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 0201ZD122MAT2A-ND 0201ZD122MAT2A 0201ZD122MAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701267 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers