Kyocera Corporation SMD 10V 0.1uF Capacitor 0201ZD104KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03AR51A104KH NEW GLOBAL PN 10V 0.1uF A 581-KGM03AR51A104KH Product overview: 0201ZD104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201ZD104KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03AR51A104KH NEW GLOBAL PN 10V 0.1uF A 581-KGM03AR51A104KH Product overview: 0201ZD104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201ZD104KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10V 0.1uF Capacitor
60-0201ZD104KAT2A
SMD 10V 0.1uF Capacitor 60-0201ZD104KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03AR51A104KH NEW GLOBAL PN 10V 0.1uF A 581-KGM03AR51A104KH Product overview: 0201ZD104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201ZD104KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03AR51A104KH NEW GLOBAL PN 10V 0.1uF A 581-KGM03AR51A104KH Product overview: 0201ZD104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201ZD104KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331120-0201ZD104KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331120-0201ZD104KAT2A
Capacitors - Ceramic Capacitors 1331120-0201ZD104KAT2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1331120-0201ZD104KAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10051-6,478-1005 1-2,478-10051-1 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1331120-0201ZD104KAT2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount, MLCC
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-10051-6,478-10051-2,478-10051-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Kyocera Avx - 96Y8123 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Kyocera Avx
96Y8123
Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Kyocera Avx 96Y8123
CAP, 0.1UF, 10V, MLCC, 0201; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

CAP, 0.1UF, 10V, MLCC, 0201; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant Kyocera Avx - 66AH7985 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant Kyocera Avx
66AH7985
Cap, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant Kyocera Avx 66AH7985
CAP, 0.1UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.1UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant Kyocera Avx - 93AH0564 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant Kyocera Avx
93AH0564
Cap, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant Kyocera Avx 93AH0564
CAP, 0.1UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.1UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 0201ZD104KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201ZD104KAT2A
Ceramic Capacitors 0201ZD104KAT2A
CAP CER 0.1UF 10V X5R 0201

CAP CER 0.1UF 10V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-0201ZD104KAT2A 1331120-0201ZD104KAT2A 96Y8123 66AH7985 0201ZD104KAT2A
Product Name SMD 10V 0.1uF Capacitor Capacitors - Ceramic Capacitors Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Kyocera Avx Cap, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101202T050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details