AVX Corporation Capacitor Ceramic, 4700Pf, 10V, X7R, 10%, Smd; Capacitance Kyocera Avx 0201ZC472KAT2A

Description
CAPACITOR CERAMIC, 4700PF, 10V, X7R, 10%, SMD; Capacitance:4700pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:0201 [0603 Metric]; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC, 4700PF, 10V, X7R, 10%, SMD; Capacitance:4700pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:0201 [0603 Metric]; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 4700Pf, 10V, X7R, 10%, Smd; Capacitance Kyocera Avx - 15P4035 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 4700Pf, 10V, X7R, 10%, Smd; Capacitance Kyocera Avx
15P4035
Capacitor Ceramic, 4700Pf, 10V, X7R, 10%, Smd; Capacitance Kyocera Avx 15P4035
CAPACITOR CERAMIC, 4700PF, 10V, X7R, 10%, SMD; Capacitance:4700pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:0201 [0603 Metric]; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 4700PF, 10V, X7R, 10%, SMD; Capacitance:4700pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:0201 [0603 Metric]; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 10V, 10%, X7R, 0201, Reel; Capacitance Kyocera Avx - 95W1258 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 10V, 10%, X7R, 0201, Reel; Capacitance Kyocera Avx
95W1258
Cap, 4700Pf, 10V, 10%, X7R, 0201, Reel; Capacitance Kyocera Avx 95W1258
CAP, 4700PF, 10V, 10%, X7R, 0201, REEL; Capacitance:4700pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0201 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 4700PF, 10V, 10%, X7R, 0201, REEL; Capacitance:4700pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0201 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 4700Pf, 10V, X7R, 10%, 0201; Capacitance Kyocera Avx - 88W4158 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 4700Pf, 10V, X7R, 10%, 0201; Capacitance Kyocera Avx
88W4158
Mlcc Capacitor, 4700Pf, 10V, X7R, 10%, 0201; Capacitance Kyocera Avx 88W4158
MLCC CAPACITOR, 4700pF, 10V, X7R, 10%, 0201; Capacitance:4700pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

MLCC CAPACITOR, 4700pF, 10V, X7R, 10%, 0201; Capacitance:4700pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 15P4035 95W1258 88W4158
Product Name Capacitor Ceramic, 4700Pf, 10V, X7R, 10%, Smd; Capacitance Kyocera Avx Cap, 4700Pf, 10V, 10%, X7R, 0201, Reel; Capacitance Kyocera Avx Mlcc Capacitor, 4700Pf, 10V, X7R, 10%, 0201; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details