AVX Corporation Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx 0201ZC332KAT2A

Description
Multilayer Ceramic Capacitor, 3300 pF, 10%, X7R, 10 V, 0201 [0603 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, 3300 pF, 10%, X7R, 10 V, 0201 [0603 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx - 15P4034 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx
15P4034
Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx 15P4034
Multilayer Ceramic Capacitor, 3300 pF, 10%, X7R, 10 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 3300 pF, 10%, X7R, 10 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15P4034
Product Name Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101153U050EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details