AVX Corporation SMD 10V 0.01uF Capacitor 0201ZC103KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03AR71A103KH NEW GLOBAL PN 10V 0.01uF A 581-KGM03AR71A103KH Product overview: 0201ZC103KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201ZC103KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03AR71A103KH NEW GLOBAL PN 10V 0.01uF A 581-KGM03AR71A103KH Product overview: 0201ZC103KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201ZC103KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10V 0.01uF Capacitor
60-0201ZC103KAT2A
SMD 10V 0.01uF Capacitor 60-0201ZC103KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03AR71A103KH NEW GLOBAL PN 10V 0.01uF A 581-KGM03AR71A103KH Product overview: 0201ZC103KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201ZC103KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03AR71A103KH NEW GLOBAL PN 10V 0.01uF A 581-KGM03AR71A103KH Product overview: 0201ZC103KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201ZC103KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0201ZC103KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201ZC103KAT2A
Ceramic Capacitors 0201ZC103KAT2A
CAP CER 10000PF 10V X7R 0201

CAP CER 10000PF 10V X7R 0201

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf, 10V, X7R, 10%, 0201; Capacitance Kyocera Avx - 10R5904 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 10V, X7R, 10%, 0201; Capacitance Kyocera Avx
10R5904
Ceramic Capacitor 0.01Uf, 10V, X7R, 10%, 0201; Capacitance Kyocera Avx 10R5904
CERAMIC CAPACITOR 0.01UF, 10V, X7R, 10%, 0201; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 10V, X7R, 10%, 0201; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.01Uf, 10V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx - 66M2006 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 10V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
66M2006
Ceramic Capacitor 0.01Uf, 10V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx 66M2006
CERAMIC CAPACITOR 0.01UF, 10V, X7R, 10%, 0201, FULL REEL; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 10V, X7R, 10%, 0201, FULL REEL; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx - 15P4031 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx
15P4031
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx 15P4031
SMD Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 10 V, 0201 [0603 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 10 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-0201ZC103KAT2A 0201ZC103KAT2A 10R5904 66M2006 15P4031
Product Name SMD 10V 0.01uF Capacitor Ceramic Capacitors Ceramic Capacitor 0.01Uf, 10V, X7R, 10%, 0201; Capacitance Kyocera Avx Ceramic Capacitor 0.01Uf, 10V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSM-200-10X10X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details