Kyocera Corporation Capacitor Ceramic 1000Pf, 10V, X7R, 20%, 0201; Capacitance Kyocera Avx 0201ZC102MAT2A

Description
CAPACITOR CERAMIC 1000PF, 10V, X7R, 20%, 0201; Capacitance:1000pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0201 [0603 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 1000PF, 10V, X7R, 20%, 0201; Capacitance:1000pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0201 [0603 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1000Pf, 10V, X7R, 20%, 0201; Capacitance Kyocera Avx - 55J0879 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf, 10V, X7R, 20%, 0201; Capacitance Kyocera Avx
55J0879
Capacitor Ceramic 1000Pf, 10V, X7R, 20%, 0201; Capacitance Kyocera Avx 55J0879
CAPACITOR CERAMIC 1000PF, 10V, X7R, 20%, 0201; Capacitance:1000pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0201 [0603 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF, 10V, X7R, 20%, 0201; Capacitance:1000pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0201 [0603 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0201ZC102MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201ZC102MAT2A
Ceramic Capacitors 0201ZC102MAT2A
CAP CER 1000PF 10V X7R 0201

CAP CER 1000PF 10V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J0879 0201ZC102MAT2A
Product Name Capacitor Ceramic 1000Pf, 10V, X7R, 20%, 0201; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS252K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details