Kyocera Corporation Ceramic Capacitors 0201ZA820JAT2A

Description
82pF ±5% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
82pF ±5% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1025-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1025-6-ND
Ceramic Capacitors 478-1025-6-ND
82pF ±5% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

82pF ±5% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1025-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1025-1-ND
Ceramic Capacitors 478-1025-1-ND
82pF ±5% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

82pF ±5% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1025-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1025-2-ND
Ceramic Capacitors 478-1025-2-ND
82pF ±5% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

82pF ±5% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitor Ceramic 82Pf 10V, C0G, 5%, 0201; Capacitance Kyocera Avx - 66M2004 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 82Pf 10V, C0G, 5%, 0201; Capacitance Kyocera Avx
66M2004
Capacitor Ceramic 82Pf 10V, C0G, 5%, 0201; Capacitance Kyocera Avx 66M2004
CAPACITOR CERAMIC 82PF 10V, C0G, 5%, 0201; Capacitance:82pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0201 [0603 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 82PF 10V, C0G, 5%, 0201; Capacitance:82pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0201 [0603 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-1025-6-ND 478-1025-1-ND 66M2004
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 82Pf 10V, C0G, 5%, 0201; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701211 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details