Kyocera Corporation Ceramic Capacitors 0201ZA5R6CAT2A

Description
5.6pF ±0.25pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
5.6pF ±0.25pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0201ZA5R6CAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0201ZA5R6CAT2A-ND
Ceramic Capacitors 0201ZA5R6CAT2A-ND
5.6pF ±0.25pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5.6pF ±0.25pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0201ZA5R6CAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0201ZA5R6CAT2A
Capacitors - Ceramic Capacitors 0201ZA5R6CAT2A
CAP CER 5.6PF 10V NP0 0201

CAP CER 5.6PF 10V NP0 0201

Supplier's Site
Ceramic Capacitors - 0201ZA5R6CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201ZA5R6CAT2A
Ceramic Capacitors 0201ZA5R6CAT2A
CAP CER 5.6PF 10V NP0 0201

CAP CER 5.6PF 10V NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 0201ZA5R6CAT2A-ND 0201ZA5R6CAT2A 0201ZA5R6CAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1248358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers