Kyocera Corporation Ceramic Capacitors 0201ZA470JAT2A

Description
47pF ±5% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
47pF ±5% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0201ZA470JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0201ZA470JAT2A-ND
Ceramic Capacitors 0201ZA470JAT2A-ND
47pF ±5% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

47pF ±5% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0201ZA470JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0201ZA470JAT2A
Capacitors - Ceramic Capacitors 0201ZA470JAT2A
CAP CER 47PF 10V NP0 0201

CAP CER 47PF 10V NP0 0201

Supplier's Site
Capacitor Ceramic 47Pf 10V, C0G, 5%, 0201; Capacitance Kyocera Avx - 55J0869 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 47Pf 10V, C0G, 5%, 0201; Capacitance Kyocera Avx
55J0869
Capacitor Ceramic 47Pf 10V, C0G, 5%, 0201; Capacitance Kyocera Avx 55J0869
CAPACITOR CERAMIC 47PF 10V, C0G, 5%, 0201; Capacitance:47pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 47PF 10V, C0G, 5%, 0201; Capacitance:47pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0201ZA470JAT2A-ND 0201ZA470JAT2A 55J0869
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 47Pf 10V, C0G, 5%, 0201; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M40U225M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers