Kyocera Corporation Ceramic Capacitors 0201ZA101JAT2A

Description
100pF ±5% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
100pF ±5% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1026-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1026-2-ND
Ceramic Capacitors 478-1026-2-ND
100pF ±5% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±5% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1026-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1026-6-ND
Ceramic Capacitors 478-1026-6-ND
100pF ±5% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±5% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1026-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1026-1-ND
Ceramic Capacitors 478-1026-1-ND
100pF ±5% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±5% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358725-0201ZA101JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358725-0201ZA101JAT2A
Capacitors - Ceramic Capacitors 1358725-0201ZA101JAT2A
Win Source Part Number: 1358725-0201ZA101JAT 2A Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 100 pF Tolerance: ±5% Voltage - Rated: 10V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1358725-0201ZA101JAT2A
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 100 pF
Tolerance: ±5%
Voltage - Rated: 10V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Singapore, Singapore
SMD 100pF 10V Capacitor
60-0201ZA101JAT2A
SMD 100pF 10V Capacitor 60-0201ZA101JAT2A
Cap Ceramic 100pF 10V C0G 5% Pad SMD 0201 125°C T/R Product overview: 0201ZA101JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201ZA101JAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 100pF 10V C0G 5% Pad SMD 0201 125°C T/R Product overview: 0201ZA101JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201ZA101JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - 0201ZA101JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201ZA101JAT2A
Ceramic Capacitors 0201ZA101JAT2A
CAP CER 100PF 10V C0G/NP0 0201

CAP CER 100PF 10V C0G/NP0 0201

Supplier's Site Datasheet
Ceramic Capacitor 100Pf 10V, C0G, 5%, 0201; Capacitance Kyocera Avx - 55J0850 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 10V, C0G, 5%, 0201; Capacitance Kyocera Avx
55J0850
Ceramic Capacitor 100Pf 10V, C0G, 5%, 0201; Capacitance Kyocera Avx 55J0850
CERAMIC CAPACITOR 100PF 10V, C0G, 5%, 0201; Capacitance:100pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 10V, C0G, 5%, 0201; Capacitance:100pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 100Pf 10V, C0G, 5%, 0201; Capacitance Kyocera Avx - 23K8179 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 10V, C0G, 5%, 0201; Capacitance Kyocera Avx
23K8179
Ceramic Capacitor 100Pf 10V, C0G, 5%, 0201; Capacitance Kyocera Avx 23K8179
CERAMIC CAPACITOR 100PF 10V, C0G, 5%, 0201; Capacitance:100pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 10V, C0G, 5%, 0201; Capacitance:100pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
0201ZA101JAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201ZA101JAT2A
10V 100pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 100pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1026-2-ND 478-1026-6-ND 1358725-0201ZA101JAT2A 60-0201ZA101JAT2A 0201ZA101JAT2A 55J0850 0201ZA101JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 100pF 10V Capacitor Ceramic Capacitors Ceramic Capacitor 100Pf 10V, C0G, 5%, 0201; Capacitance Kyocera Avx Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-BN-20X20X6-G-820-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details