KYOCERA AVX Components Corporation Thin Film Capacitors 0201YK8R2BBSTR

Description
Thin Film Capacitor
Request a Quote Datasheet
Description
Thin Film Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 478-0201YK8R2BBSTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-0201YK8R2BBSTR-ND
Thin Film Capacitors 478-0201YK8R2BBSTR-ND
Thin Film Capacitor

Thin Film Capacitor

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 0201YK8R2BBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
0201YK8R2BBSTR
Hi-Q Thin Film Capacitors 0201YK8R2BBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 0201YK8R2BBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
0201YK8R2BBSTR
Thin Film Capacitors 0201YK8R2BBSTR
ACCU-F/P

ACCU-F/P

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 0201YK8R2BBSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
0201YK8R2BBSTR
Capacitors - Thin Film Capacitors 0201YK8R2BBSTR
ACCU-F/P

ACCU-F/P

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-0201YK8R2BBSTR-ND 0201YK8R2BBSTR 0201YK8R2BBSTR 0201YK8R2BBSTR
Product Name Thin Film Capacitors Hi-Q Thin Film Capacitors Thin Film Capacitors Capacitors - Thin Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Capacitance Range 8.20E-6 microF
WVDC 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers