Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
3.9pF Thin Film Capacitor 16V 0201 (0603 Metric)
CAP THIN FILM 3.9PF 16V 0201
ACCU-F/P / T&R ROHS COMPLIANT: YES
CAP THIN FILM 3.9PF 16V 0201
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 0201YJ3R9BBSTR | 478-4383-2-ND | 0201YJ3R9BBSTR | 66M1994 | 0201YJ3R9BBSTR |
| Product Name | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Capacitors - Thin Film Capacitors | Accu-F/p / T&r Rohs Compliant Kyocera Avx | Thin Film Capacitors |
| Capacitance Range | 3.90E-6 microF | 3.90E-6 microF | 3.90E-6 microF | ||
| WVDC | 16 volts | 16 volts | |||
| Lead Style | Tape and Reel | Surface Mount (SMT) | |||
| Mounting Style | Tape and Reel | Surface Mount Technology | Surface Mount Technology; 0201 (0603 Metric) | Surface Mount Technology; Surface Mount | |
| Packing Method | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel |