Kyocera Corporation Ceramic Capacitors 0201YD391KAT2A

Description
390pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
390pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0201YD391KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0201YD391KAT2A-ND
Ceramic Capacitors 0201YD391KAT2A-ND
390pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

390pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0201YD391KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201YD391KAT2A
Ceramic Capacitors 0201YD391KAT2A
CAP CER 390PF 16V X5R 0201

CAP CER 390PF 16V X5R 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 0201YD391KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0201YD391KAT2A
Capacitors - Ceramic Capacitors 0201YD391KAT2A
CAP CER 390PF 16V X5R 0201

CAP CER 390PF 16V X5R 0201

Supplier's Site
Capacitor Ceramic, 390Pf, 16V, X5R, 10%, 0201; Capacitance Kyocera Avx - 70K6846 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 390Pf, 16V, X5R, 10%, 0201; Capacitance Kyocera Avx
70K6846
Capacitor Ceramic, 390Pf, 16V, X5R, 10%, 0201; Capacitance Kyocera Avx 70K6846
CAPACITOR CERAMIC, 390PF, 16V, X5R, 10%, 0201; Capacitance:390pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0201 [0603 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC, 390PF, 16V, X5R, 10%, 0201; Capacitance:390pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0201 [0603 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 0201YD391KAT2A-ND 0201YD391KAT2A 0201YD391KAT2A 70K6846
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic, 390Pf, 16V, X5R, 10%, 0201; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 227SVL035MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701119 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details