Kyocera Corporation Cap, 1Uf, 16V, Mlcc, 0201; Capacitance Kyocera Avx 0201YD105MAT2A

Description
CAP, 1UF, 16V, MLCC, 0201; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes
Datasheet
Description
CAP, 1UF, 16V, MLCC, 0201; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1Uf, 16V, Mlcc, 0201; Capacitance Kyocera Avx - 08AK4772 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0201; Capacitance Kyocera Avx
08AK4772
Cap, 1Uf, 16V, Mlcc, 0201; Capacitance Kyocera Avx 08AK4772
CAP, 1UF, 16V, MLCC, 0201; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

CAP, 1UF, 16V, MLCC, 0201; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 16V, Mlcc, 0201; Capacitance Kyocera Avx - 08AK4771 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0201; Capacitance Kyocera Avx
08AK4771
Cap, 1Uf, 16V, Mlcc, 0201; Capacitance Kyocera Avx 08AK4771
CAP, 1UF, 16V, MLCC, 0201; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

CAP, 1UF, 16V, MLCC, 0201; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08AK4772
Product Name Cap, 1Uf, 16V, Mlcc, 0201; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers